Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN2A100L

Description
CAP ALUM 10UF 20% 100V SMD
Datasheet
Description
CAP ALUM 10UF 20% 100V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN2A100L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN2A100L
Capacitors - Aluminum Electrolytic Capacitors EEE-FN2A100L
CAP ALUM 10UF 20% 100V SMD

CAP ALUM 10UF 20% 100V SMD

Supplier's Site
Cap, 10Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6869 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6869
Cap, 10Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6869
CAP, 10UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mm RoHS Compliant: Yes

CAP, 10UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6868 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6868
Cap, 10Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6868
CAP, 10UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mm RoHS Compliant: Yes

CAP, 10UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN2A100L 77AH6869
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 10Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 125LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers