Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1V180UR

Description
CAP ALUM 18UF 20% 35V SMD
Datasheet
Description
CAP ALUM 18UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1V180UR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1V180UR
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1V180UR
CAP ALUM 18UF 20% 35V SMD

CAP ALUM 18UF 20% 35V SMD

Supplier's Site
Cap, 18Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9736 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9736
Cap, 18Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9736
CAP, 18UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:18µF; Voltage(DC):35V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 18UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:18µF; Voltage(DC):35V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 18Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0923
Cap, 18Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0923
CAP, 18UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:18µF; Voltage(DC):35V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 18UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:18µF; Voltage(DC):35V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1V180UR 66AH9736
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 18Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers