Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1K820UP

Description
CAP ALUM 82UF 20% 80V SMD
Datasheet
Description
CAP ALUM 82UF 20% 80V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1K820UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1K820UP
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1K820UP
CAP ALUM 82UF 20% 80V SMD

CAP ALUM 82UF 20% 80V SMD

Supplier's Site
Cap, 82Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9732 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9732
Cap, 82Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9732
CAP, 82UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):80V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 82UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):80V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1K820UP 66AH9732
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 82Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details