Panasonic Cap, 82Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FN1K820UL

Description
CAP, 82UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):80V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CAP, 82UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):80V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 82Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6847 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6847
Cap, 82Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6847
CAP, 82UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):80V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

CAP, 82UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):80V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 82Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6846 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6846
Cap, 82Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6846
CAP, 82UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):80V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

CAP, 82UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):80V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 77AH6847
Product Name Cap, 82Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers