Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1J220XL

Description
CAP ALUM 22UF 20% 63V SMD
Datasheet
Description
CAP ALUM 22UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1J220XL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1J220XL
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1J220XL
CAP ALUM 22UF 20% 63V SMD

CAP ALUM 22UF 20% 63V SMD

Supplier's Site
Cap, 22Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6830 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6830
Cap, 22Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6830
CAP, 22UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:1.2ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

CAP, 22UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:1.2ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6831 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6831
Cap, 22Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6831
CAP, 22UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:1.2ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

CAP, 22UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:1.2ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1J220XL 77AH6830
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 22Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details