Panasonic SMD 10UF 63V Capacitor EEE-FN1J100V

Description
CAP ALUM 10UF 20% 63V SMD Product overview: EEE-FN1J100V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1J100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 10UF 20% 63V SMD Product overview: EEE-FN1J100V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1J100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10UF 63V Capacitor
58-EEE-FN1J100V
SMD 10UF 63V Capacitor 58-EEE-FN1J100V
CAP ALUM 10UF 20% 63V SMD Product overview: EEE-FN1J100V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1J100V can be used for catalog matching and distributor lookup.

CAP ALUM 10UF 20% 63V SMD Product overview: EEE-FN1J100V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1J100V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1337048-EEE-FN1J100V - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337048-EEE-FN1J100V
Capacitors - Aluminum Electrolytic Capacitors 1337048-EEE-FN1J100V
Win Source Part Number: 1337048-EEE-FN1J100V Category: Capacitors - Aluminum Electrolytic Capacitors Series: FN, Anti-Vibration Package: Tape & Reel Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.252" (6.40mm) Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 63 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 1.5Ohm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-FN Ripple Current @ Low Frequency: 52 mA @ 120 Hz Ripple Current @ High Frequency: 80 mA @ 100 kHz

Win Source Part Number: 1337048-EEE-FN1J100V
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: FN, Anti-Vibration
Package: Tape & Reel
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 1.5Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEE-FN
Ripple Current @ Low Frequency: 52 mA @ 120 Hz
Ripple Current @ High Frequency: 80 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1J100V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1J100V
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1J100V
CAP ALUM 10UF 20% 63V SMD

CAP ALUM 10UF 20% 63V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-FN1J100V 1337048-EEE-FN1J100V EEE-FN1J100V
Product Name SMD 10UF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers