Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1H390UP

Description
CAP ALUM 39UF 20% 50V SMD
Datasheet
Description
CAP ALUM 39UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1H390UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1H390UP
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1H390UP
CAP ALUM 39UF 20% 50V SMD

CAP ALUM 39UF 20% 50V SMD

Supplier's Site
Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9718
Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9718
CAP, 39UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:39µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 39UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:39µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0905
Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0905
CAP, 39UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:39µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 39UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:39µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1H390UP 66AH9718
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details