Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1H390UL

Description
CAP ALUM 39UF 20% 50V SMD
Datasheet
Description
CAP ALUM 39UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1H390UL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1H390UL
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1H390UL
CAP ALUM 39UF 20% 50V SMD

CAP ALUM 39UF 20% 50V SMD

Supplier's Site
Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6819 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6819
Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6819
CAP, 39UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:39µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 39UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:39µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6818 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6818
Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6818
CAP, 39UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:39µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 39UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:39µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1H390UL 77AH6819
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 39Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 226AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details