Panasonic Cap, 33Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FN1H330L

Description
CAP, 33UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes
Datasheet
Description
CAP, 33UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6816 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6816
Cap, 33Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6816
CAP, 33UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 33UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6817 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6817
Cap, 33Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6817
CAP, 33UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 33UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1H330L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1H330L
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1H330L
CAP ALUM 33UF 20% 50V SMD

CAP ALUM 33UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 77AH6816 EEE-FN1H330L
Product Name Cap, 33Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 33 microF 33 microF
WVDC 50 volts 50 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 380LX123M035J042 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers