Panasonic Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FN1H100UR

Description
CAP, 10UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:3.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:3.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0897
Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0897
CAP, 10UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:3.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 10UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:3.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9710
Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9710
CAP, 10UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:3.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 10UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:3.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1H100UR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1H100UR
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1H100UR
CAP ALUM 10UF 20% 50V SMD

CAP ALUM 10UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 70AH0897 EEE-FN1H100UR
Product Name Cap, 10Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details