Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1A471P

Description
CAP ALUM 470UF 20% 10V SMD
Datasheet
Description
CAP ALUM 470UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1A471P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1A471P
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1A471P
CAP ALUM 470UF 20% 10V SMD

CAP ALUM 470UF 20% 10V SMD

Supplier's Site
Cap, 470Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9678
Cap, 470Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9678
CAP, 470UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 470UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0865 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0865
Cap, 470Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0865
CAP, 470UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 470UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1A471P 66AH9678
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 470Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers