Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1A122UP

Description
CAP ALUM 1.2UF 20% 10V SMD
Datasheet
Description
CAP ALUM 1.2UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1A122UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1A122UP
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1A122UP
CAP ALUM 1.2UF 20% 10V SMD

CAP ALUM 1.2UF 20% 10V SMD

Supplier's Site
Cap, 1200Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9671 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9671
Cap, 1200Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9671
CAP, 1200UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1200µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 1200UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1200µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1200Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0858 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0858
Cap, 1200Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0858
CAP, 1200UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1200µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 1200UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1200µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1A122UP 66AH9671
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1200Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2686-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers