Panasonic Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FN1A121UR

Description
CAP, 120UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):10V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitor Terminals:SolderRoHS Compliant: Yes
Datasheet
Description
CAP, 120UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):10V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitor Terminals:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9670 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9670
Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9670
CAP, 120UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):10V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 120UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):10V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0857 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0857
Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0857
CAP, 120UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):10V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 120UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):10V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1A121UR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1A121UR
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1A121UR
CAP ALUM 120UF 20% 10V SMD

CAP ALUM 120UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 66AH9670 EEE-FN1A121UR
Product Name Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 120 microF 120 microF
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C343T100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers