Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J220R

Description
CAP ALUM 22UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 22UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN0J220R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN0J220R
Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J220R
CAP ALUM 22UF 20% 6.3V SMD

CAP ALUM 22UF 20% 6.3V SMD

Supplier's Site
Cap, 22Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9659 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9659
Cap, 22Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9659
CAP, 22UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:4mm RoHS Compliant: Yes

CAP, 22UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0846 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0846
Cap, 22Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0846
CAP, 22UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:4mm RoHS Compliant: Yes

CAP, 22UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN0J220R 66AH9659
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 22Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 107SVL016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers