Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J182UP

Description
CAP ALUM 1800UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 1800UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN0J182UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN0J182UP
Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J182UP
CAP ALUM 1800UF 20% 6.3V SMD

CAP ALUM 1800UF 20% 6.3V SMD

Supplier's Site
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9658 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9658
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9658
CAP, 1800UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mmRoHS Compliant: Yes

CAP, 1800UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0845 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0845
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0845
CAP, 1800UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mmRoHS Compliant: Yes

CAP, 1800UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN0J182UP 66AH9658
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers