Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J100R

Description
CAP ALUM 10UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 10UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN0J100R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN0J100R
Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J100R
CAP ALUM 10UF 20% 6.3V SMD

CAP ALUM 10UF 20% 6.3V SMD

Supplier's Site
Cap, 10Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9653 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9653
Cap, 10Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9653
CAP, 10UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:4mm RoHS Compliant: Yes

CAP, 10UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN0J100R 66AH9653
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 10Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details