Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FKV680XAL

Description
CAP ALUM 68UF 20% 35V SMD
Datasheet
Description
CAP ALUM 68UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FKV680XAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FKV680XAL
Capacitors - Aluminum Electrolytic Capacitors EEE-FKV680XAL
CAP ALUM 68UF 20% 35V SMD

CAP ALUM 68UF 20% 35V SMD

Supplier's Site
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6516 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6516
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6516
CAP, 68UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes

CAP, 68UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6517 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6517
Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6517
CAP, 68UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes

CAP, 68UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FKV680XAL 77AH6516
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-3654-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details