Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK2A680AQ

Description
CAP ALUM 68UF 20% 100V SMD
Datasheet
Description
CAP ALUM 68UF 20% 100V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK2A680AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK2A680AQ
Capacitors - Aluminum Electrolytic Capacitors EEE-FK2A680AQ
CAP ALUM 68UF 20% 100V SMD

CAP ALUM 68UF 20% 100V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 68Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4726 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4726
Aluminum Electrolytic Capacitor, 68Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4726
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 68Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3694 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic
53W3694
Aluminum Electrolytic Capacitor, 68Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic 53W3694
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Aluminum Lytic 68uF 100V 20% (12.5 X 13.5mm) SMD 500mA 5000h 105C T/R - 590-EEE-FK2A680AQ - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 68uF 100V 20% (12.5 X 13.5mm) SMD 500mA 5000h 105C T/R
590-EEE-FK2A680AQ
Cap Aluminum Lytic 68uF 100V 20% (12.5 X 13.5mm) SMD 500mA 5000h 105C T/R 590-EEE-FK2A680AQ
Cap Aluminum Lytic 68uF 100V 20% (12.5 X 13.5mm) SMD 500mA 5000h 105C T/R

Cap Aluminum Lytic 68uF 100V 20% (12.5 X 13.5mm) SMD 500mA 5000h 105C T/R

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEE-FK2A680AQ 49W4726 53W3694 590-EEE-FK2A680AQ
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 68Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 68Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic Cap Aluminum Lytic 68uF 100V 20% (12.5 X 13.5mm) SMD 500mA 5000h 105C T/R
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713227 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details