Panasonic SMD 47UF 100V Capacitor EEE-FK2A470AV

Description
CAP ALUM 47UF 20% 100V SMD Product overview: EEE-FK2A470AV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A470AV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 47UF 20% 100V SMD Product overview: EEE-FK2A470AV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A470AV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47UF 100V Capacitor
58-EEE-FK2A470AV
SMD 47UF 100V Capacitor 58-EEE-FK2A470AV
CAP ALUM 47UF 20% 100V SMD Product overview: EEE-FK2A470AV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A470AV can be used for catalog matching and distributor lookup.

CAP ALUM 47UF 20% 100V SMD Product overview: EEE-FK2A470AV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A470AV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307330-EEE-FK2A470AV - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307330-EEE-FK2A470AV
Capacitors - Aluminum Electrolytic Capacitors 1307330-EEE-FK2A470AV
Win Source Part Number: 1307330-EEE-FK2A470A V Category: Capacitors>Aluminum Electrolytic Capacitors Series: FK, Anti-Vibration Package: Tape & Reel Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.555" (14.10mm) Standard Package: 200 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 100 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 320mOhm @ 100kHz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P124728DKR,EEEFK2A47 0AV,P124728CT,P12472 8TR Base Product Number: EEE-FK Ripple Current @ Low Frequency: 375 mA @ 120 Hz Ripple Current @ High Frequency: 500 mA @ 100 kHz

Win Source Part Number: 1307330-EEE-FK2A470AV
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FK, Anti-Vibration
Package: Tape & Reel
Applications: Automotive, High Temperature Reflow
Height - Seated (Max): 0.555" (14.10mm)
Standard Package: 200
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 320mOhm @ 100kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P124728DKR,EEEFK2A470AV,P124728CT,P124728TR
Base Product Number: EEE-FK
Ripple Current @ Low Frequency: 375 mA @ 120 Hz
Ripple Current @ High Frequency: 500 mA @ 100 kHz

Buy Now Datasheet
Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6764 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6764
Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6764
CAP, 47UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.32ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

CAP, 47UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.32ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK2A470AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK2A470AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK2A470AV
CAP ALUM 47UF 20% 100V SMD

CAP ALUM 47UF 20% 100V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK2A470AV
Aluminum Electrolytic Capacitors - SMD EEE-FK2A470AV
Aluminum Electrolytic Capacitors - SMD 100VDC 47uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 100VDC 47uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK2A470AV 1307330-EEE-FK2A470AV 26AH6764 EEE-FK2A470AV EEE-FK2A470AV
Product Name SMD 47UF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers