Panasonic Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FK2A270SL

Description
CAP, 27UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series; Diameter:8mmRoHS Compliant: Yes
Datasheet
Description
CAP, 27UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series; Diameter:8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6727 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6727
Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6727
CAP, 27UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series; Diameter:8mmRoHS Compliant: Yes

CAP, 27UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6726 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6726
Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6726
CAP, 27UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series; Diameter:8mmRoHS Compliant: Yes

CAP, 27UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK2A270SL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK2A270SL
Capacitors - Aluminum Electrolytic Capacitors EEE-FK2A270SL
CAP ALUM 27UF 20% 100V SMD

CAP ALUM 27UF 20% 100V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 77AH6727 EEE-FK2A270SL
Product Name Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 27 microF 27 microF
WVDC 100 volts 100 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX122M100H032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details