Panasonic SMD 220uF 100V 917mA Capacitor EEE-FK2A221AM

Description
220uF 100V Al Electrolytic Cap, 18x16.5mm SMD, 917mA, 105C Product overview: EEE-FK2A221AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 100V, 917mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 100V, 917mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A221AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 100V Al Electrolytic Cap, 18x16.5mm SMD, 917mA, 105C Product overview: EEE-FK2A221AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 100V, 917mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 100V, 917mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A221AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 100V 917mA Capacitor
58-EEE-FK2A221AM
SMD 220uF 100V 917mA Capacitor 58-EEE-FK2A221AM
220uF 100V Al Electrolytic Cap, 18x16.5mm SMD, 917mA, 105C Product overview: EEE-FK2A221AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 100V, 917mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 100V, 917mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A221AM can be used for catalog matching and distributor lookup.

220uF 100V Al Electrolytic Cap, 18x16.5mm SMD, 917mA, 105C Product overview: EEE-FK2A221AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 100V, 917mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 100V, 917mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A221AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1168063-EEE-FK2A221AM - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1168063-EEE-FK2A221AM
Capacitors - Aluminum Electrolytic Capacitors 1168063-EEE-FK2A221AM
Win Source Part Number: 1168063-EEE-FK2A221A M Category: Capacitors>Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.669" (17.00mm) Standard Package: 125 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 100 V Ratings: AEC-Q200 Impedance: 153 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.709" Dia (18.00mm) Alternative Parts (Cross-Reference): EEE-FK2A221AM.; EEEFK2A221AM; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4866DKR,PCE4866TR ,EEEFK2A221AM,PCE486 6CT Base Product Number: EEE-FK Ripple Current @ Low Frequency: 687.8 mA @ 120 Hz Ripple Current @ High Frequency: 917 mA @ 100 kHz

Win Source Part Number: 1168063-EEE-FK2A221AM
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel
Applications: Automotive, High Temperature Reflow
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 125
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Ratings: AEC-Q200
Impedance: 153 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
Alternative Parts (Cross-Reference): EEE-FK2A221AM.; EEEFK2A221AM;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE4866DKR,PCE4866TR,EEEFK2A221AM,PCE4866CT
Base Product Number: EEE-FK
Ripple Current @ Low Frequency: 687.8 mA @ 120 Hz
Ripple Current @ High Frequency: 917 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4723 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4723
Aluminum Electrolytic Capacitor, 220Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4723
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:18mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:18mmRoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3691 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic
53W3691
Aluminum Electrolytic Capacitor, 220Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic 53W3691
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK2A221AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK2A221AM
Capacitors - Aluminum Electrolytic Capacitors EEE-FK2A221AM
CAP ALUM 220UF 20% 100V SMD

CAP ALUM 220UF 20% 100V SMD

Supplier's Site
CAP ALUM 220UF 20% 100V SMD - 590-EEE-FK2A221AM - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 220UF 20% 100V SMD
590-EEE-FK2A221AM
CAP ALUM 220UF 20% 100V SMD 590-EEE-FK2A221AM
CAP ALUM 220UF 20% 100V SMD

CAP ALUM 220UF 20% 100V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK2A221AM 1168063-EEE-FK2A221AM 49W4723 53W3691 EEE-FK2A221AM 590-EEE-FK2A221AM
Product Name SMD 220uF 100V 917mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 220Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 220UF 20% 100V SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 106SVH025MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details