CAP, 150UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):100V; ESR:0.17ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 100VDC 150uF 20% Anti-Vibe AEC-Q200
CAP ALUM 150UF 20% 100V SMD
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 26AH6759 | EEE-FK2A151AV | EEE-FK2A151AV |
| Product Name | Cap, 150Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 150 microF | 150 microF | |
| WVDC | 100 volts | 100 volts |