Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V820SV

Description
CAP ALUM 82UF 20% 35V SMD
Datasheet
Description
CAP ALUM 82UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1V820SV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1V820SV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V820SV
CAP ALUM 82UF 20% 35V SMD

CAP ALUM 82UF 20% 35V SMD

Supplier's Site
Cap, 82Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6757 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6757
Cap, 82Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6757
CAP, 82UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 82UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1V820SV
Aluminum Electrolytic Capacitors - SMD EEE-FK1V820SV
Aluminum Electrolytic Capacitors - SMD 35VDC 82uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 35VDC 82uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1V820SV 26AH6757 EEE-FK1V820SV
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 82Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers