Panasonic Capacitor Case / Package Panasonic EEE-FK1V820SP

Description
Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Case / Package Panasonic - 82Y0608 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Case / Package Panasonic
82Y0608
Capacitor Case / Package Panasonic 82Y0608
Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Case / Package Panasonic - 78Y4837 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Case / Package Panasonic
78Y4837
Capacitor Case / Package Panasonic 78Y4837
Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1V820SP
Aluminum Electrolytic Capacitors - SMD EEE-FK1V820SP
Aluminum Electrolytic Capacitors - SMD 35volts 82uF SMD AEC-Q200 Reflow Only

Aluminum Electrolytic Capacitors - SMD 35volts 82uF SMD AEC-Q200 Reflow Only

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors
Product Number 82Y0608 EEE-FK1V820SP
Product Name Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Solder
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details