Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V680SP

Description
CAP ALUM 68UF 20% 35V SMD
Datasheet
Description
CAP ALUM 68UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1V680SP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1V680SP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V680SP
CAP ALUM 68UF 20% 35V SMD

CAP ALUM 68UF 20% 35V SMD

Supplier's Site
Cap Aluminum 68uF 35V 20% (6.3 X 5.8mm) Cylindrical 0.36 Ohm 240mA 2000 hr 105°C Embossed T/R - 590-EEE-FK1V680SP - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum 68uF 35V 20% (6.3 X 5.8mm) Cylindrical 0.36 Ohm 240mA 2000 hr 105°C Embossed T/R
590-EEE-FK1V680SP
Cap Aluminum 68uF 35V 20% (6.3 X 5.8mm) Cylindrical 0.36 Ohm 240mA 2000 hr 105°C Embossed T/R 590-EEE-FK1V680SP
Cap Aluminum 68uF 35V 20% (6.3 X 5.8mm) Cylindrical 0.36 Ohm 240mA 2000 hr 105°C Embossed T/R

Cap Aluminum 68uF 35V 20% (6.3 X 5.8mm) Cylindrical 0.36 Ohm 240mA 2000 hr 105°C Embossed T/R

Supplier's Site
Capacitor Case / Package Panasonic - 82Y0607 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Case / Package Panasonic
82Y0607
Capacitor Case / Package Panasonic 82Y0607
Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Case / Package Panasonic - 78Y4836 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Case / Package Panasonic
78Y4836
Capacitor Case / Package Panasonic 78Y4836
Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1V680SP
Aluminum Electrolytic Capacitors - SMD EEE-FK1V680SP
Aluminum Electrolytic Capacitors - SMD 35volts 68uF SMD AEC-Q200 Reflow Only

Aluminum Electrolytic Capacitors - SMD 35volts 68uF SMD AEC-Q200 Reflow Only

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEE-FK1V680SP 590-EEE-FK1V680SP 82Y0607 EEE-FK1V680SP
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap Aluminum 68uF 35V 20% (6.3 X 5.8mm) Cylindrical 0.36 Ohm 240mA 2000 hr 105°C Embossed T/R Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Solder
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details