Panasonic SMD 4.7uF 35V Capacitor EEE-FK1V4R7R

Description
4.7uF 35V Aluminum Electrolytic Capacitor, Radial, SMD Product overview: EEE-FK1V4R7R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1V4R7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7uF 35V Aluminum Electrolytic Capacitor, Radial, SMD Product overview: EEE-FK1V4R7R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1V4R7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 35V Capacitor
58-EEE-FK1V4R7R
SMD 4.7uF 35V Capacitor 58-EEE-FK1V4R7R
4.7uF 35V Aluminum Electrolytic Capacitor, Radial, SMD Product overview: EEE-FK1V4R7R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1V4R7R can be used for catalog matching and distributor lookup.

4.7uF 35V Aluminum Electrolytic Capacitor, Radial, SMD Product overview: EEE-FK1V4R7R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1V4R7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-FK1V4R7R - 718290-EEE-FK1V4R7R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FK1V4R7R
718290-EEE-FK1V4R7R
Aluminum Capacitors - EEE-FK1V4R7R 718290-EEE-FK1V4R7R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 718290-EEE-FK1V4R7R Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 4.7μF Tolerance: ±20% Voltage - Rated: 35V Ratings: AEC-Q200 Impedance: 1.35 Ohms Polarization: Polar Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.240" (6.10mm) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.157" Dia (4.00mm) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 67.5mA at 120Hz Ripple Current at High Frequency: 90mA at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 718290-EEE-FK1V4R7R
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Capacitance: 4.7μF
Tolerance: ±20%
Voltage - Rated: 35V
Ratings: AEC-Q200
Impedance: 1.35 Ohms
Polarization: Polar
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.240" (6.10mm)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.157" Dia (4.00mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 67.5mA at 120Hz
Ripple Current at High Frequency: 90mA at 100kHz

Buy Now
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1V4R7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1V4R7R
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V4R7R
CAP ALUM 4.7UF 20% 35V SMD

CAP ALUM 4.7UF 20% 35V SMD

Supplier's Site
Aluminum Electorlytic Capacitor, 4.7Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2475 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 4.7Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2475
Aluminum Electorlytic Capacitor, 4.7Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2475
ALUMINUM ELECTORLYTIC CAPACITOR, 4.7UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 4.7UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK1V4R7R 718290-EEE-FK1V4R7R EEE-FK1V4R7R 94W2475
Product Name SMD 4.7uF 35V Capacitor Aluminum Capacitors - EEE-FK1V4R7R Capacitors - Aluminum Electrolytic Capacitors Aluminum Electorlytic Capacitor, 4.7Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 337SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1711154 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details