ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes
CAP ALUM 470UF 20% 35V SMD
CAP ALUM 470UF 20% 35V SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 97W6938 | EEE-FK1V471AQ | EEE-FK1V471AQ |
| Product Name | Aluminum Electrolytic Capacitor, 470Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| WVDC | 35 volts | 35 volts | 35 volts |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |