Panasonic SMD 330UF 35V Capacitor EEE-FK1V331SL

Description
CAP ALUM 330UF 20% 35V SMD Product overview: EEE-FK1V331SL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1V331SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 330UF 20% 35V SMD Product overview: EEE-FK1V331SL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1V331SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330UF 35V Capacitor
58-EEE-FK1V331SL
SMD 330UF 35V Capacitor 58-EEE-FK1V331SL
CAP ALUM 330UF 20% 35V SMD Product overview: EEE-FK1V331SL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1V331SL can be used for catalog matching and distributor lookup.

CAP ALUM 330UF 20% 35V SMD Product overview: EEE-FK1V331SL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1V331SL can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1381989-EEE-FK1V331SL - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1381989-EEE-FK1V331SL
Capacitors - Aluminum Electrolytic Capacitors 1381989-EEE-FK1V331SL
Win Source Part Number: 1381989-EEE-FK1V331S L Category: Capacitors>Aluminum Electrolytic Capacitors Series: FKS, Halogen Free Package: Tape & Reel Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 pcs Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 160mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Base Product Number: EEE-FK Product Status: Not For New Designs Ripple Current @ Low Frequency: 390 mA @ 120 Hz Ripple Current @ High Frequency: 600 mA @ 100 kHz Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381989-EEE-FK1V331SL
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FKS, Halogen Free
Package: Tape & Reel
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500 pcs
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 160mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic
Base Product Number: EEE-FK
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 390 mA @ 120 Hz
Ripple Current @ High Frequency: 600 mA @ 100 kHz
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1V331SL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1V331SL
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V331SL
CAP ALUM 330UF 20% 35V SMD

CAP ALUM 330UF 20% 35V SMD

Supplier's Site
Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6712 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6712
Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6712
CAP, 330UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 330UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6713 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6713
Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6713
CAP, 330UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 330UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK1V331SL 1381989-EEE-FK1V331SL EEE-FK1V331SL 77AH6712
Product Name SMD 330UF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers