Win Source Part Number: 1307325-EEE-FK1V221G
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Impedance: 160 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE4321CT,EEEFK1V221
Base Product Number: EEE-FK
Ripple Current @ Low Frequency: 450 mA @ 120 Hz
Ripple Current @ High Frequency: 600 mA @ 100 kHz
220uF 35V 20% Aluminum Electrolytic Capacitor, 160mR ESR, 105°C, SMD Product overview: EEE-FK1V221GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1V221GP can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 35V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes
CAP ALUM 220UF 20% 35V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1307325-EEE-FK1V221GP | 58-EEE-FK1V221GP | EEE-FK1V221GP | 53W3689 | 49W4717 | EEE-FK1V221GP |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | SMD 220uF 35V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts |
| WVAC | 35 volts | 35 volts | 35 volts |