Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V151AL

Description
CAP ALUM 150UF 20% 35V SMD
Datasheet
Description
CAP ALUM 150UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1V151AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1V151AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V151AL
CAP ALUM 150UF 20% 35V SMD

CAP ALUM 150UF 20% 35V SMD

Supplier's Site
Cap, 150Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6697
Cap, 150Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6697
CAP, 150UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes

CAP, 150UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6696 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6696
Cap, 150Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6696
CAP, 150UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes

CAP, 150UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FK1V151AL 77AH6697
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 150Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details