Panasonic Cap, 68Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FK1K680AV

Description
CAP, 68UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):80V; ESR:0.32ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CAP, 68UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):80V; ESR:0.32ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6731
Cap, 68Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6731
CAP, 68UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):80V; ESR:0.32ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series; Product Width:-RoHS Compliant: Yes

CAP, 68UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):80V; ESR:0.32ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1K680AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1K680AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1K680AV
CAP ALUM 68UF 20% 80V SMD

CAP ALUM 68UF 20% 80V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1K680AV
Aluminum Electrolytic Capacitors - SMD EEE-FK1K680AV
Aluminum Electrolytic Capacitors - SMD 80VDC 68uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 80VDC 68uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 26AH6731 EEE-FK1K680AV EEE-FK1K680AV
Product Name Cap, 68Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 68 microF 68 microF
WVDC 80 volts 80 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details