Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1K330L

Description
CAP ALUM 33UF 20% 80V SMD
Datasheet
Description
CAP ALUM 33UF 20% 80V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1K330L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1K330L
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1K330L
CAP ALUM 33UF 20% 80V SMD

CAP ALUM 33UF 20% 80V SMD

Supplier's Site
Cap, 33Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6682 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6682
Cap, 33Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6682
CAP, 33UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 33UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6683 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6683
Cap, 33Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6683
CAP, 33UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 33UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FK1K330L 77AH6682
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 33Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers