Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1K151AQ

Description
CAP ALUM 150UF 20% 80V SMD
Datasheet
Description
CAP ALUM 150UF 20% 80V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1K151AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1K151AQ
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1K151AQ
CAP ALUM 150UF 20% 80V SMD

CAP ALUM 150UF 20% 80V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3685 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic
53W3685
Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic 53W3685
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 80V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 80V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4707 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4707
Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4707
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 80V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 80V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EEE-FK1K151AQ - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FK1K151AQ
Aluminum Electrolytic Capacitors EEE-FK1K151AQ
CAP ALUM 150UF 20% 80V SMD

CAP ALUM 150UF 20% 80V SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEE-FK1K151AQ 53W3685 49W4707 EEE-FK1K151AQ
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 150Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Technology Single-Layer Film Capacitors
Applications Automotive; Automotive, High Temperature Reflow Automotive
Capacitance Type Fixed Fixed Fixed Fixed
Features Polarized Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details