Panasonic 10uF 80V 60mA Capacitor EEE-FK1K100XP

Description
10uF 80V 20% Aluminum Electrolytic Capacitor, 6.3mm Radial, 105°C, 60mA Ripple Product overview: EEE-FK1K100XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 80V, 60mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 80V, 60mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1K100XP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 80V 20% Aluminum Electrolytic Capacitor, 6.3mm Radial, 105°C, 60mA Ripple Product overview: EEE-FK1K100XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 80V, 60mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 80V, 60mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1K100XP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 80V 60mA Capacitor
58-EEE-FK1K100XP
10uF 80V 60mA Capacitor 58-EEE-FK1K100XP
10uF 80V 20% Aluminum Electrolytic Capacitor, 6.3mm Radial, 105°C, 60mA Ripple Product overview: EEE-FK1K100XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 80V, 60mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 80V, 60mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1K100XP can be used for catalog matching and distributor lookup.

10uF 80V 20% Aluminum Electrolytic Capacitor, 6.3mm Radial, 105°C, 60mA Ripple Product overview: EEE-FK1K100XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 80V, 60mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 80V, 60mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1K100XP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307329-EEE-FK1K100XP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307329-EEE-FK1K100XP
Capacitors - Aluminum Electrolytic Capacitors 1307329-EEE-FK1K100XP
Win Source Part Number: 1307329-EEE-FK1K100X P Category: Capacitors>Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.315" (8.00mm) Standard Package: 900 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 80 V Ratings: AEC-Q200 Impedance: 2.4 Ohms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEEFK1K100XP,PCE3827 TR,PCE3827DKR,PCE382 7CT Base Product Number: EEE-FK Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 60 mA @ 100 kHz

Win Source Part Number: 1307329-EEE-FK1K100XP
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 900
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Ratings: AEC-Q200
Impedance: 2.4 Ohms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEEFK1K100XP,PCE3827TR,PCE3827DKR,PCE3827CT
Base Product Number: EEE-FK
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 60 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1K100XP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1K100XP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1K100XP
CAP ALUM 10UF 20% 80V SMD

CAP ALUM 10UF 20% 80V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-FK1K100XP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FK1K100XP
Aluminum Electrolytic Capacitors EEE-FK1K100XP
CAP ALUM 10UF 20% 80V SMD

CAP ALUM 10UF 20% 80V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W6933 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic
97W6933
Aluminum Electrolytic Capacitor, 10Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic 97W6933
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic - 23T0865 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic
23T0865
Aluminum Electrolytic Capacitor, 10Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic 23T0865
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK1K100XP 1307329-EEE-FK1K100XP EEE-FK1K100XP EEE-FK1K100XP 97W6933
Product Name 10uF 80V 60mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details