CAP, 680UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):63V; ESR:0.08ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series; Diameter:18mmRoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 63VDC 680uF 20% Anti-Vibe AEC-Q200
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 26AH6720 | EEE-FK1J681AV |
| Product Name | Cap, 680Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors - SMD |
| Capacitance Type | Fixed |