Manufacturer: Panasonic
Win Source Part Number: 870136-EEE-FK1J221AV
Series: FK, Anti-Vibration
Operating Temperature Range: -55°C ~ 105°C
Features: 220 µF 63 V Aluminum Electrolytic Capacitors Radial, Can - SMD 160mOhm @ 100kHz 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P124703CT, P124703DKR, P124703TR, EEEFK1J221AV
CAP ALUM 220UF 20% 63V SMD Product overview: EEE-FK1J221AV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1J221AV can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - SMD 63VDC 220uF 20% Anti-Vibe AEC-Q200
CAP, 220UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):63V; ESR:0.16ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes
CAP ALUM 220UF 20% 63V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 870136-EEE-FK1J221AV | 58-EEE-FK1J221AV | EEE-FK1J221AV | 26AH6715 | EEE-FK1J221AV |
| Product Name | Aluminum Capacitors - EEE-FK1J221AV | SMD 220UF 63V Capacitor | Aluminum Electrolytic Capacitors - SMD | Cap, 220Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | |||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic |