The Aluminum Electrolytic Capacitor, part number 27AC4509, has a capacitance of 22 µF with a tolerance of ±20% and a rated voltage of 63V DC. It is designed for surface mount applications and is part of the FK series. This capacitor operates within a temperature range of ,Äì55 °C to +105 °C and has an endurance rating of 2000 hours at 105 °C. It features low impedance characteristics, which are 40% to 60% lower than the FC series, making it suitable for applications requiring efficient performance. The capacitor is RoHS compliant and is available in a full reel packaging format. Its miniaturized design allows for space-saving in circuit layouts.
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 63V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27AC4509 |
| Product Name | Aluminum Electrolytic Capacitor, 22Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |