Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Applications: Telecom
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Impedance: Not Required(ohm)
22uF 63V 20% Radial Aluminum Electrolytic Capacitor, 105°C, 1.2R ESR, SMD Product overview: EEE-FK1J220XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1J220XP can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - SMD 22UF 63V FK SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 63V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes
CAP ALUM 22UF 20% 63V SMD
CAP ALUM 22UF 20% 63V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-FK1J220XP | EEE-FK1J220XP | 97W6931 | EEE-FK1J220XP | EEE-FK1J220XP | |
| Product Name | Connectors,Interconnects | SMD 22uF 63V Capacitor | Aluminum Electrolytic Capacitors - SMD | Aluminum Electrolytic Capacitor, 22Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Capacitance Range | 0.2200 microF | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 6.3 volts | 63 volts | 63 volts | 63 volts | 63 volts | |
| WVAC | 6.3 volts | 63 volts | 63 volts | |||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount |