Manufacturer: Panasonic Electronic Components
Category: Capacitors -Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Automotive
Operating Temperature: -55°C ~ 105°C
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
22uF 63V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1J220P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1J220P can be used for catalog matching and distributor lookup.
CAP ALUM 22UF 20% 63V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 63V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-FK1J220P | EEE-FK1J220P | 96K9400 | |
| Product Name | Capacitors -Aluminum Electrolytic Capacitors | SMD 22uF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 22Uf, 63V, 20%, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF |