Panasonic Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FK1H221GL

Description
CAP, 220UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
CAP, 220UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6644 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6644
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6644
CAP, 220UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 220UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6645
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6645
CAP, 220UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 220UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1H221GL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1H221GL
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1H221GL
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 77AH6644 EEE-FK1H221GL
Product Name Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 277XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details