Panasonic Connectors,Interconnects EEE-FK1H151GP

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Applications: Telecom Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Impedance: Not Required(ohm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Applications: Telecom Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Impedance: Not Required(ohm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Applications: Telecom Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Impedance: Not Required(ohm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Applications: Telecom
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Impedance: Not Required(ohm)

Buy Now Datasheet
Singapore, Singapore
SMD 150UF 50V Capacitor
58-EEE-FK1H151GP
SMD 150UF 50V Capacitor 58-EEE-FK1H151GP
CAP ALUM 150UF 20% 50V SMD Product overview: EEE-FK1H151GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1H151GP can be used for catalog matching and distributor lookup.

CAP ALUM 150UF 20% 50V SMD Product overview: EEE-FK1H151GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1H151GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1H151GP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1H151GP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1H151GP
CAP ALUM 150UF 20% 50V SMD

CAP ALUM 150UF 20% 50V SMD

Supplier's Site
CAP ALUM 150UF 20% 50V SMD - 590-EEE-FK1H151GP - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 150UF 20% 50V SMD
590-EEE-FK1H151GP
CAP ALUM 150UF 20% 50V SMD 590-EEE-FK1H151GP
CAP ALUM 150UF 20% 50V SMD

CAP ALUM 150UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK1H151GP EEE-FK1H151GP 590-EEE-FK1H151GP
Product Name Connectors,Interconnects SMD 150UF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 150UF 20% 50V SMD
Capacitance Range 0.2200 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Bulk; Bulk Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C704U7R5DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details