Panasonic SMD 470uF 25V Capacitor EEE-FK1E471AP

Description
470uF 25V 20% Aluminum Electrolytic Capacitor, 80mR ESR, 105°C, SMD Product overview: EEE-FK1E471AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1E471AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 25V 20% Aluminum Electrolytic Capacitor, 80mR ESR, 105°C, SMD Product overview: EEE-FK1E471AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1E471AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 25V Capacitor
58-EEE-FK1E471AP
SMD 470uF 25V Capacitor 58-EEE-FK1E471AP
470uF 25V 20% Aluminum Electrolytic Capacitor, 80mR ESR, 105°C, SMD Product overview: EEE-FK1E471AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1E471AP can be used for catalog matching and distributor lookup.

470uF 25V 20% Aluminum Electrolytic Capacitor, 80mR ESR, 105°C, SMD Product overview: EEE-FK1E471AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1E471AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors- Aluminum Electrolytic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors- Aluminum Electrolytic Capacitors
Capacitors- Aluminum Electrolytic Capacitors
Manufacturer: Panasonic Electronic Components Category: Capacitors- Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Radial, Can - SMD Mounting Type: Surface Mount Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive, High Temperature Reflow Capacitance: 470 µF Polarization: Polar

Manufacturer: Panasonic Electronic Components
Category: Capacitors- Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive, High Temperature Reflow
Capacitance: 470 µF
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1E471AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1E471AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1E471AP
CAP ALUM 470UF 20% 25V SMD

CAP ALUM 470UF 20% 25V SMD

Supplier's Site
Aluminum Electorlytic Capacitor, 470Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2446 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 470Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2446
Aluminum Electorlytic Capacitor, 470Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2446
ALUMINUM ELECTORLYTIC CAPACITOR, 470UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 470UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK1E471AP EEE-FK1E471AP 94W2446
Product Name SMD 470uF 25V Capacitor Capacitors- Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electorlytic Capacitor, 470Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details