Panasonic Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FK1E270SR

Description
CAP, 27UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):25V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS Compliant: Yes
Datasheet
Description
CAP, 27UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):25V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4677 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4677
Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4677
CAP, 27UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):25V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 27UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):25V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4676 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4676
Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4676
CAP, 27UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):25V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 27UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):25V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1E270SR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1E270SR
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1E270SR
CAP ALUM 27UF 20% 25V SMD

CAP ALUM 27UF 20% 25V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1E270SR
Aluminum Electrolytic Capacitors - SMD EEE-FK1E270SR
Aluminum Electrolytic Capacitors - SMD 25VDC 27uF 20% SMD 4x5.8 AEC-Q200

Aluminum Electrolytic Capacitors - SMD 25VDC 27uF 20% SMD 4x5.8 AEC-Q200

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 72AC4677 EEE-FK1E270SR EEE-FK1E270SR
Product Name Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 27 microF 27 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details