Panasonic 470uF 16V Capacitor EEE-FK1C471GP

Description
470uF 16V 20% Aluminum Electrolytic Capacitor, 160mR ESR, 105°C Product overview: EEE-FK1C471GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C471GP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 16V 20% Aluminum Electrolytic Capacitor, 160mR ESR, 105°C Product overview: EEE-FK1C471GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C471GP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 16V Capacitor
58-EEE-FK1C471GP
470uF 16V Capacitor 58-EEE-FK1C471GP
470uF 16V 20% Aluminum Electrolytic Capacitor, 160mR ESR, 105°C Product overview: EEE-FK1C471GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C471GP can be used for catalog matching and distributor lookup.

470uF 16V 20% Aluminum Electrolytic Capacitor, 160mR ESR, 105°C Product overview: EEE-FK1C471GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C471GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307321-EEE-FK1C471GP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307321-EEE-FK1C471GP
Capacitors - Aluminum Electrolytic Capacitors 1307321-EEE-FK1C471GP
Win Source Part Number: 1307321-EEE-FK1C471G P Category: Capacitors>Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Impedance: 160 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4315TR,PCE4315DKR ,EEEFK1C471GP,PCE431 5CT Base Product Number: EEE-FK Ripple Current @ Low Frequency: 450 mA @ 120 Hz Ripple Current @ High Frequency: 600 mA @ 100 kHz

Win Source Part Number: 1307321-EEE-FK1C471GP
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
Impedance: 160 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE4315TR,PCE4315DKR,EEEFK1C471GP,PCE4315CT
Base Product Number: EEE-FK
Ripple Current @ Low Frequency: 450 mA @ 120 Hz
Ripple Current @ High Frequency: 600 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1C471GP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1C471GP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1C471GP
CAP ALUM 470UF 20% 16V SMD

CAP ALUM 470UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Ae Capacitor Case Panasonic - 53W3669 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Ae Capacitor Case Panasonic
53W3669
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Ae Capacitor Case Panasonic 53W3669
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FK; Ripple Current AC:600mA RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FK; Ripple Current AC:600mA RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4678 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4678
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4678
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK1C471GP 1307321-EEE-FK1C471GP EEE-FK1C471GP 53W3669 49W4678
Product Name 470uF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Ae Capacitor Case Panasonic Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers