Panasonic Aluminum Capacitors - EEE-FK1C332AM EEE-FK1C332AM

Description
Manufacturer: Panasonic Win Source Part Number: 870132-EEE-FK1C332AM Series: FK Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4843DKR, PCE4843TR, 2266-EEE-FK1C332AM, EEEFK1C332AM, PCE4843CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870132-EEE-FK1C332AM Series: FK Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4843DKR, PCE4843TR, 2266-EEE-FK1C332AM, EEEFK1C332AM, PCE4843CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-FK1C332AM - 870132-EEE-FK1C332AM - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FK1C332AM
870132-EEE-FK1C332AM
Aluminum Capacitors - EEE-FK1C332AM 870132-EEE-FK1C332AM
Manufacturer: Panasonic Win Source Part Number: 870132-EEE-FK1C332AM Series: FK Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4843DKR, PCE4843TR, 2266-EEE-FK1C332AM, EEEFK1C332AM, PCE4843CT

Manufacturer: Panasonic
Win Source Part Number: 870132-EEE-FK1C332AM
Series: FK
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4843DKR, PCE4843TR, 2266-EEE-FK1C332AM, EEEFK1C332AM, PCE4843CT

Buy Now Datasheet
Singapore, Singapore
SMD 3300uF 16V 1.8A Capacitor
58-EEE-FK1C332AM
SMD 3300uF 16V 1.8A Capacitor 58-EEE-FK1C332AM
Alum Electrolytic Cap 3300uF 16V 20% SMD 1.8A 105C Product overview: EEE-FK1C332AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3300uF, 16V, 1.8A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3300uF, 16V, 1.8A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C332AM can be used for catalog matching and distributor lookup.

Alum Electrolytic Cap 3300uF 16V 20% SMD 1.8A 105C Product overview: EEE-FK1C332AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3300uF, 16V, 1.8A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3300uF, 16V, 1.8A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C332AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec, 3300Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0832 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 3300Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0832
Capacitor Alum Elec, 3300Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0832
CAPACITOR ALUM ELEC, 3300UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 3300UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 3300Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic - 23T0847 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 3300Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic
23T0847
Capacitor Alum Elec, 3300Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic 23T0847
CAPACITOR ALUM ELEC, 3300UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 3300UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1C332AM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1C332AM
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1C332AM
CAP ALUM 3300UF 20% 16V SMD

CAP ALUM 3300UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 870132-EEE-FK1C332AM 58-EEE-FK1C332AM 01X0832 EEE-FK1C332AM
Product Name Aluminum Capacitors - EEE-FK1C332AM SMD 3300uF 16V 1.8A Capacitor Capacitor Alum Elec, 3300Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details