Panasonic SMD 330uF 16V Capacitor EEE-FK1C331GP

Description
330uF 16V 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEE-FK1C331GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C331GP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 16V 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEE-FK1C331GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C331GP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 16V Capacitor
58-EEE-FK1C331GP
SMD 330uF 16V Capacitor 58-EEE-FK1C331GP
330uF 16V 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEE-FK1C331GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C331GP can be used for catalog matching and distributor lookup.

330uF 16V 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEE-FK1C331GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C331GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Aluminum Electrolytic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Aluminum Electrolytic Capacitors
Capacitors Aluminum Electrolytic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Capacitors Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 5000 Hrs @ 105°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Capacitors Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1C331GP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1C331GP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1C331GP
CAP ALUM 330UF 20% 16V SMD

CAP ALUM 330UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic - 23T0846 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic
23T0846
Aluminum Electrolytic Capacitor, 330Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic 23T0846
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 330Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0831 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0831
Capacitor Alum Elec, 330Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0831
CAPACITOR ALUM ELEC, 330UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM 330UF 20% 16V SMD - 590-EEE-FK1C331GP - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 330UF 20% 16V SMD
590-EEE-FK1C331GP
CAP ALUM 330UF 20% 16V SMD 590-EEE-FK1C331GP
CAP ALUM 330UF 20% 16V SMD

CAP ALUM 330UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-FK1C331GP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FK1C331GP
Aluminum Electrolytic Capacitors EEE-FK1C331GP
CAP ALUM 330UF 20% 16V SMD

CAP ALUM 330UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK1C331GP EEE-FK1C331GP 23T0846 590-EEE-FK1C331GP EEE-FK1C331GP
Product Name SMD 330uF 16V Capacitor Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 330Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic CAP ALUM 330UF 20% 16V SMD Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details