ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes
CAP ALUM 330UF 20% 16V SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 97W6923 | EEE-FK1C331AP |
| Product Name | Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |
| Capacitance Range | 330 microF | 330 microF |
| WVDC | 16 volts | 16 volts |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |