Panasonic Aluminum Electrolytic Capacitors - SMD EEE-FK1A682AV

Description
Aluminum Electrolytic Capacitors - SMD 10VDC 6800uF 20% Anti-Vibe AEC-Q200
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 10VDC 6800uF 20% Anti-Vibe AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1A682AV
Aluminum Electrolytic Capacitors - SMD EEE-FK1A682AV
Aluminum Electrolytic Capacitors - SMD 10VDC 6800uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 10VDC 6800uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet
Cap, 6800Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6635 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6635
Cap, 6800Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6635
CAP, 6800UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:6800µF; Voltage(DC):10V; ESR:0.033ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

CAP, 6800UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:6800µF; Voltage(DC):10V; ESR:0.033ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FK1A682AV 26AH6635
Product Name Aluminum Electrolytic Capacitors - SMD Cap, 6800Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers