Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A221P

Description
CAP ALUM 220UF 20% 10V SMD
Datasheet
Description
CAP ALUM 220UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1A221P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1A221P
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A221P
CAP ALUM 220UF 20% 10V SMD

CAP ALUM 220UF 20% 10V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic - 96K9379 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic
96K9379
Aluminum Electrolytic Capacitor, 220Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic 96K9379
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electorlytic Capacitor, 220Uf, 10V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic - 94W2414 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 220Uf, 10V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic
94W2414
Aluminum Electorlytic Capacitor, 220Uf, 10V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic 94W2414
ALUMINUM ELECTORLYTIC CAPACITOR, 220UF, 10V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220 F; Voltage Rating:10V; ESR:-; Product Range:FK Series; Packaging:Tape & Reel; Operating Temperature Min:-55 C RoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 220UF, 10V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220 F; Voltage Rating:10V; ESR:-; Product Range:FK Series; Packaging:Tape & Reel; Operating Temperature Min:-55 C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1A221P 96K9379 94W2414
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electorlytic Capacitor, 220Uf, 10V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers