Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A152SL

Description
CAP ALUM 1500UF 20% 10V SMD
Datasheet
Description
CAP ALUM 1500UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1A152SL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1A152SL
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A152SL
CAP ALUM 1500UF 20% 10V SMD

CAP ALUM 1500UF 20% 10V SMD

Supplier's Site
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6549
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6549
CAP, 1500UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 1500UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6548 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6548
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6548
CAP, 1500UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 1500UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FK1A152SL 77AH6549
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details